KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2ATTDR820F

Description
820 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2ATTDR820FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2ATTDR820FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2ATTDR820FTR-ND
820 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Moisture Resistant Thick Film

820 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2ATTDR820FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2ATTDR820FCT-ND
Chip Resistor - Surface Mount 2019-WK73S2ATTDR820FCT-ND
RES 820 MOHM 1% 1W 805

RES 820 MOHM 1% 1W 805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2ATTDR820FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2ATTDR820FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2ATTDR820FDKR-ND
RES 820 MOHM 1% 1W 805

RES 820 MOHM 1% 1W 805

Buy Now Datasheet
Chip Resistor - Surface Mount - WK73S2ATTDR820F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WK73S2ATTDR820F
Chip Resistor - Surface Mount WK73S2ATTDR820F
RES 820M OHM 1% 1W 0805

RES 820M OHM 1% 1W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-WK73S2ATTDR820FTR-ND WK73S2ATTDR820F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details