510 mOhms ±5% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 510 MOHM 5% 1W 805
RES 510 MOHM 5% 1W 805
RES, 0R51, 1W, THICK FILM, 0508 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-WK73S2ATTDR51JTR-ND | 85AH5975 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R51, 1W, Thick Film, 0508 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 | |
| Tolerance | 5 +/- % |