KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73R3ATTE680J

Description
68 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73R3ATTE680JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R3ATTE680JTR-ND
Chip Resistor - Surface Mount 2019-WK73R3ATTE680JTR-ND
68 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R3ATTE680JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R3ATTE680JCT-ND
Chip Resistor - Surface Mount 2019-WK73R3ATTE680JCT-ND
RES 68 OHM 5% 2W 2512

RES 68 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R3ATTE680JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R3ATTE680JDKR-ND
Chip Resistor - Surface Mount 2019-WK73R3ATTE680JDKR-ND
RES 68 OHM 5% 2W 2512

RES 68 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - WK73R3ATTE680J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WK73R3ATTE680J
Chip Resistor - Surface Mount WK73R3ATTE680J
RES 68 OHM 5% 2W 2512

RES 68 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-WK73R3ATTE680JTR-ND WK73R3ATTE680J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details