KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
WK73R3A3TTE1000F
Description
RES 100 OHM 1% 3W 2512
Request a Quote
Email Supplier
Datasheet
Description
RES 100 OHM 1% 3W 2512
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-WK73R3A3TTE1000FDKR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Mounting / Packaging
|
2512; Wide 2512
|
|
Resistance Range
|
100 ohms
|
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.1000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details