68 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1786807 | 2019-WK73R2HTTE68R0FTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1020 | 2010; Wide 2010 |
| Standards and Certifications | RoHS; Aec-q200 | |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |