100 kOhms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 100K OHM 5% 1W 2010 Product overview: WK73R2HTTE104J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2HTTE104J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1135019-WK73R2HTTE10
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73R
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Wide 2010 (5025 Metric), 1020
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73R2HTTE104JT
Base Product Number: WK73R2H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-WK73R2HTTE104JTR-ND | 52-WK73R2HTTE104J | 1135019-WK73R2HTTE104J |
| Product Name | Chip Resistor - Surface Mount | 1W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 | Wide 2010 (5025 Metric), 1020 | |
| Tolerance | 5 +/- % | 5 +/- % |