RES 100 OHM 5% 1W 2010 Product overview: WK73R2HTTE101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2HTTE101J can be used for catalog matching and distributor lookup.
100 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Win Source Part Number: 974755-WK73R2HTTE101
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73R
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Wide 2010 (5025 Metric), 1020
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73R2HTTE101JT
Base Product Number: WK73R2H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WK73R2HTTE101J | 2019-WK73R2HTTE101JTR-ND | 974755-WK73R2HTTE101J |
| Product Name | 100 OHM 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | Wide 2010 (5025 Metric), 1020 | 2010; Wide 2010 | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Operating DC Voltage | 200 volts |