1 kOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1K OHM 1% 1W 2010
RES 1K OHM 1% 1W 2010
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-WK73R2HTTE1001FTR-ND | 1786817 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick film |
| Mounting / Packaging | 2010; Wide 2010 | Surface Mount Technology (SMT / SMD); 1020 |
| Tolerance | 1 +/- % |