KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73R2HTTE1000F

Description
100 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73R2HTTE1000FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2HTTE1000FTR-ND
Chip Resistor - Surface Mount 2019-WK73R2HTTE1000FTR-ND
100 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2HTTE1000FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2HTTE1000FCT-ND
Chip Resistor - Surface Mount 2019-WK73R2HTTE1000FCT-ND
RES 100 OHM 1% 1W 2010

RES 100 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2HTTE1000FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2HTTE1000FDKR-ND
Chip Resistor - Surface Mount 2019-WK73R2HTTE1000FDKR-ND
RES 100 OHM 1% 1W 2010

RES 100 OHM 1% 1W 2010

Buy Now Datasheet
Res, 100R, 1%, 1W, 1020 Rohs Compliant Koa - 85AH5952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, 1020 Rohs Compliant Koa
85AH5952
Res, 100R, 1%, 1W, 1020 Rohs Compliant Koa 85AH5952
RES, 100R, 1%, 1W, 1020 ROHS COMPLIANT: YES

RES, 100R, 1%, 1W, 1020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-WK73R2HTTE1000FTR-ND 85AH5952
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 1W, 1020 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details