KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount WK73R2BTTD68R0F

Description
Win Source Part Number: 1129543-WK73R2BTTD68 R0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: Wide 1206 (3216 Metric), 0612 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Alternative Parts (Cross-Reference): WK73R2BTTD68R0F.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73R2BTTD68R0F CT,2019-WK73R2BTTD68 R0FTR,2019-WK73R2BTT D68R0FDKR Base Product Number: WK73R2B
Request a Quote Datasheet
Description
Win Source Part Number: 1129543-WK73R2BTTD68 R0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: Wide 1206 (3216 Metric), 0612 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Alternative Parts (Cross-Reference): WK73R2BTTD68R0F.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73R2BTTD68R0F CT,2019-WK73R2BTTD68 R0FTR,2019-WK73R2BTT D68R0FDKR Base Product Number: WK73R2B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129543-WK73R2BTTD68R0F
Resistors - Chip Resistor - Surface Mount 1129543-WK73R2BTTD68R0F
Win Source Part Number: 1129543-WK73R2BTTD68 R0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: Wide 1206 (3216 Metric), 0612 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Alternative Parts (Cross-Reference): WK73R2BTTD68R0F.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73R2BTTD68R0F CT,2019-WK73R2BTTD68 R0FTR,2019-WK73R2BTT D68R0FDKR Base Product Number: WK73R2B

Win Source Part Number: 1129543-WK73R2BTTD68R0F
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73R
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: Wide 1206 (3216 Metric), 0612
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Alternative Parts (Cross-Reference): WK73R2BTTD68R0F.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73R2BTTD68R0FCT,2019-WK73R2BTTD68R0FTR,2019-WK73R2BTTD68R0FDKR
Base Product Number: WK73R2B

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2BTTD68R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD68R0FDKR-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD68R0FDKR-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2BTTD68R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD68R0FCT-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD68R0FCT-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2BTTD68R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD68R0FTR-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD68R0FTR-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WK73R2BTTD68R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WK73R2BTTD68R0F
Chip Resistor - Surface Mount WK73R2BTTD68R0F
RES 68 OHM 1% 3/4W 1206

RES 68 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1129543-WK73R2BTTD68R0F 2019-WK73R2BTTD68R0FDKR-ND WK73R2BTTD68R0F
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details