47 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
47 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
47 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 47 OHM 1% 3/4W 1206 Product overview: WK73R2BTTD47R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2BTTD47R0F can be used for catalog matching and distributor lookup.
RES, 47R, 1%, 1W, 0612 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-WK73R2BTTD47R0FTR-ND | 52-WK73R2BTTD47R0F | 85AH5934 |
| Product Name | Chip Resistor - Surface Mount | 47 OHM 4W Resistor | Res, 47R, 1%, 1W, 0612 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 1206; Wide 1206 | Wide 1206 (3216 Metric), 0612 | |
| Resistance Range | 47 ohms | 47 ohms |