KOA Speer Electronics, Inc. Surface Mount Resistors WK73R2BTTD2200F

Description
KOA WK73R2BTTD2200F
Request a Quote Datasheet
Description
KOA WK73R2BTTD2200F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786765
Surface Mount Resistors 1786765
KOA WK73R2BTTD2200F

KOA WK73R2BTTD2200F

Supplier's Site
Surface Mount Resistors - 1786943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786943
Surface Mount Resistors 1786943
KOA WK73R2BTTD2200F

KOA WK73R2BTTD2200F

Supplier's Site
Chip Resistor - Surface Mount - 2019-WK73R2BTTD2200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD2200FTR-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD2200FTR-ND
220 Ohms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 220R, 1%, 1W, 0612 Rohs Compliant Koa - 85AH5925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 1W, 0612 Rohs Compliant Koa
85AH5925
Res, 220R, 1%, 1W, 0612 Rohs Compliant Koa 85AH5925
RES, 220R, 1%, 1W, 0612 ROHS COMPLIANT: YES

RES, 220R, 1%, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1786765 2019-WK73R2BTTD2200FTR-ND 85AH5925
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 220R, 1%, 1W, 0612 Rohs Compliant Koa
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612 (1632m) 1206; Wide 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details