KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73R2BTTD20R0F

Description
20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73R2BTTD20R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD20R0FDKR-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD20R0FDKR-ND
20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2BTTD20R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD20R0FCT-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD20R0FCT-ND
20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2BTTD20R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD20R0FTR-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD20R0FTR-ND
20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
20 OHM 4W Resistor - 52-WK73R2BTTD20R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 4W Resistor
52-WK73R2BTTD20R0F
20 OHM 4W Resistor 52-WK73R2BTTD20R0F
RES 20 OHM 1% 3/4W 1206 Product overview: WK73R2BTTD20R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2BTTD20R0F can be used for catalog matching and distributor lookup.

RES 20 OHM 1% 3/4W 1206 Product overview: WK73R2BTTD20R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2BTTD20R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1355914-WK73R2BTTD20R0F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355914-WK73R2BTTD20R0F
Resistors - Chip Resistor - Surface Mount 1355914-WK73R2BTTD20R0F
Win Source Part Number: 1355914-WK73R2BTTD20 R0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: WK73R Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: Wide 1206 (3216 Metric), 0612 Base Product Number: WK73R2B HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 20 Ohms Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1355914-WK73R2BTTD20R0F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: WK73R
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: Wide 1206 (3216 Metric), 0612
Base Product Number: WK73R2B
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 Ohms
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, 20R, 1%, 1W, 0612 Rohs Compliant Koa - 85AH5923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 1W, 0612 Rohs Compliant Koa
85AH5923
Res, 20R, 1%, 1W, 0612 Rohs Compliant Koa 85AH5923
RES, 20R, 1%, 1W, 0612 ROHS COMPLIANT: YES

RES, 20R, 1%, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-WK73R2BTTD20R0FDKR-ND 52-WK73R2BTTD20R0F 1355914-WK73R2BTTD20R0F 85AH5923
Product Name Chip Resistor - Surface Mount 20 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Res, 20R, 1%, 1W, 0612 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Wide 1206 (3216 Metric), 0612
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details