1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
1.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1.3K OHM 1% 3/4W 1206 Product overview: WK73R2BTTD1301F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2BTTD1301F can be used for catalog matching and distributor lookup.
RES 1.3K OHM 1% 3/4W 1206
Thick Film Resistors - SMD 1.3 kOhms 0.75W 1% Tol. 100 PPM
RES 1.3K OHM 1% 3/4W 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-WK73R2BTTD1301FDKR-ND | 52-WK73R2BTTD1301F | WK73R2BTTD1301F | 430-WK73R2BTTD1301F | WK73R2BTTD1301F |
| Product Name | Chip Resistor - Surface Mount | 4W Resistor | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1.3 kOhms 0.75W 1% Tol. 100 PPM | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | Wide 1206 (3216 Metric), 0612 | 1206; Wide 1206 (3216 Metric), 0612 | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |