1 kOhms ±5% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1K OHM 5% 1W 1206
RES 1K OHM 5% 1W 1206
Win Source Part Number: 1130516-WK73R2BTTD10
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73R
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Wide 1206 (3216 Metric), 0612
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73R2BTTD102JT
Base Product Number: WK73R2B
RES 1K OHM 5% 1W 1206 Product overview: WK73R2BTTD102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2BTTD102J can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-WK73R2BTTD102JTR-ND | 1130516-WK73R2BTTD102J | 52-WK73R2BTTD102J |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 1W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film |
| Mounting / Packaging | 1206; Wide 1206 | Wide 1206 (3216 Metric), 0612 | |
| Tolerance | 5 +/- % | 5 +/- % |