RES 10 OHM 5% 1.5W 1206
RES 10 OHM 5% 1.5W 1206
RES 10 OHM 5% 1.5W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-WK73R2B15TTD100JTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 10 ohms |
| Tolerance | 5 +/- % |