100 Ohms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 100 OHM 1% 1W 805
RES 100 OHM 1% 1W 805
RES 100 OHM 1% 1W 0805
RES, 100R, 1%, 1W, 0508 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-WK73R2ATTD1000FTR-ND | WK73R2ATTD1000F | 85AH5915 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 100R, 1%, 1W, 0508 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; Wide 0805 | 0805; Wide 0805 (2012 Metric), 0508 | |
| Resistance Range | 100 ohms | 100 ohms |