KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73R1JTTD1004F

Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73R1JTTD1004FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R1JTTD1004FTR-ND
Chip Resistor - Surface Mount 2019-WK73R1JTTD1004FTR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R1JTTD1004FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R1JTTD1004FDKR-ND
Chip Resistor - Surface Mount 2019-WK73R1JTTD1004FDKR-ND
RES 1 MOHM 1% 1/2W 603

RES 1 MOHM 1% 1/2W 603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R1JTTD1004FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R1JTTD1004FCT-ND
Chip Resistor - Surface Mount 2019-WK73R1JTTD1004FCT-ND
RES 1 MOHM 1% 1/2W 603

RES 1 MOHM 1% 1/2W 603

Buy Now Datasheet
Res, 1M, 1%, 0.5W, 0306 Rohs Compliant Koa - 85AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 0306 Rohs Compliant Koa
85AH5908
Res, 1M, 1%, 0.5W, 0306 Rohs Compliant Koa 85AH5908
RES, 1M, 1%, 0.5W, 0306 ROHS COMPLIANT: YES

RES, 1M, 1%, 0.5W, 0306 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-WK73R1JTTD1004FTR-ND 85AH5908
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.5W, 0306 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; Wide 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details