KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73R1JTTD1002F

Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73R1JTTD1002FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R1JTTD1002FTR-ND
Chip Resistor - Surface Mount 2019-WK73R1JTTD1002FTR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0603 (1608 Metric), 0306 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R1JTTD1002FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R1JTTD1002FCT-ND
Chip Resistor - Surface Mount 2019-WK73R1JTTD1002FCT-ND
RES 10K OHM 1% 1/2W 603

RES 10K OHM 1% 1/2W 603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R1JTTD1002FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R1JTTD1002FDKR-ND
Chip Resistor - Surface Mount 2019-WK73R1JTTD1002FDKR-ND
RES 10K OHM 1% 1/2W 603

RES 10K OHM 1% 1/2W 603

Buy Now Datasheet
Res, 10K, 1%, 0.5W, 0306 Rohs Compliant Koa - 85AH5907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 0306 Rohs Compliant Koa
85AH5907
Res, 10K, 1%, 0.5W, 0306 Rohs Compliant Koa 85AH5907
RES, 10K, 1%, 0.5W, 0306 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.5W, 0306 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-WK73R1JTTD1002FTR-ND 85AH5907
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.5W, 0306 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; Wide 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details