KOA Speer Electronics, Inc. WK73R-RT Low Resistance, Current Sense

Description
Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet
Description
Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WK73R-RT Low Resistance, Current Sense -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
WK73R-RT Low Resistance, Current Sense
WK73R-RT Low Resistance, Current Sense
Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested

Features

  • Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor
  • Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material
  • Suitable for both flow and reflow solderings
  • Product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name WK73R-RT Low Resistance, Current Sense
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0508 ~ 1225
Resistance Range 1.00E7 to 1.00E6 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details