Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSING RESISTORS
KOA SPEER ELECTRONICS, INC.
TLR3AP-KIT -- RESISTOR KITS
KOA Speer Electronics, Inc.
Resistor Kits
TLR3AP-KIT
Description
TLRH3AP Resistor Kit 2512 1m - 10m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TLRH3AP Resistor Kit 2512 1m - 10m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Kits
2410652
Resistor Kits
2410652
TLRH3AP Resistor Kit 2512 1m - 10m
TLRH3AP Resistor Kit 2512 1m - 10m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Current Sensing Resistors
Product Number
2410652
Product Name
Resistor Kits
Technology / Construction
Current Sensing
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Shunt Resistor - Bus Bar Mount
BAS
Specs
Configuration
Single Resistor
Technology / Construction
Metal Foil
Mounting / Packaging
Bolt-on Chassis; 8420
View Details
Maury Microwave
Current Probe
AVCP-1
Specs
Operating DC Voltage
-5 to 80 volts
Current Rating
0.2000 amps
View Details
KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SR731HTTC3R3J
Specs
Configuration
Single Resistor
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
0201
View Details
RS Components, Ltd.
Surface Mount Resistors
2414950
Specs
Technology / Construction
Thin Film (Chip); Thin Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2010
Resistance Range
0.0500 ohms
View Details