CURRENT SENSE RESISTOR Product overview: SR732ETTDR22J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ETTDR22J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095911-SR732ETTDR22
Category: Resistors>Chip Resistor - Surface Mount
Series: SR73
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 mOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm)
Alternative Parts (Cross-Reference): ERJ-14RQJR22U; ERJ-14BQJR22U; RL1210JR-070R22L; ERJ14BQFR22U; RL1210JR-070R2L; RL1210FR-070R22L;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-SR732ETTDR22JTR
Base Product Number: SR732E
220 mOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SR732ETTDR22J | 1095911-SR732ETTDR22J | 2019-SR732ETTDR22JTR-ND | SR732ETTDR22J |
| Product Name | Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 (3225 Metric) | 1210 | 1210 (3225 Metric) | |
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Operating DC Voltage | 2.23 volts |