Manufacturer: KOA Speer
Win Source Part Number: 897343-SR732ETTDR200
Series: SR73
Operating Temperature Range: -55°C ~ 150°C
Features: 200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: SR732E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR Product overview: SR732ETTDR200F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ETTDR200F can be used for catalog matching and distributor lookup.
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 897343-SR732ETTDR200F | 2019-SR732ETTDR200FTR-ND | 52-SR732ETTDR200F | SR732ETTDR200F | SR732ETTDR200F |
| Product Name | Chip Resistor - Surface Mount - SR732ETTDR200F | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | ||||
| Mounting / Packaging | 1210 | 1210 (3225 Metric) | 1210 (3225 Metric) |