KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ETTD6R34F

Description
6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732ETTD6R34F is a surface mount chip resistor designed for current sensing applications in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability and performance in automotive applications. It operates effectively within a resistance range of 0.1Ω to 10Ω and has a rated power of 0.5W. The operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SR732ETTD6R34F is a surface mount chip resistor designed for current sensing applications in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability and performance in automotive applications. It operates effectively within a resistance range of 0.1Ω to 10Ω and has a rated power of 0.5W. The operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ETTD6R34FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ETTD6R34FTR-ND
Chip Resistor - Surface Mount 2019-SR732ETTD6R34FTR-ND
6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ETTD6R34F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ETTD6R34F
Chip Resistor - Surface Mount SR732ETTD6R34F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ETTD6R34FTR-ND SR732ETTD6R34F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details