KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ETTD2R4J

Description
2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732ETTD2R4J is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 2.4 ohms with a tolerance of ±5%. The resistor is constructed using thick film technology, ensuring high reliability and performance, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The operating temperature range is from -55°C to +150°C, and it can handle a power rating of 0.5W. This resistor is ideal for engineers looking for a reliable component for low-ohm current sensing in various electronic designs.

Datasheet Summary
Powered by GS/AI

The SR732ETTD2R4J is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 2.4 ohms with a tolerance of ±5%. The resistor is constructed using thick film technology, ensuring high reliability and performance, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The operating temperature range is from -55°C to +150°C, and it can handle a power rating of 0.5W. This resistor is ideal for engineers looking for a reliable component for low-ohm current sensing in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ETTD2R4JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ETTD2R4JTR-ND
Chip Resistor - Surface Mount 2019-SR732ETTD2R4JTR-ND
2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ETTD2R4J - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ETTD2R4J
Chip Resistor - Surface Mount SR732ETTD2R4J
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ETTD2R4JTR-ND SR732ETTD2R4J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details