KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ETTD1R74F

Description
1.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
1.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732ETTD1R74F is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability and performance in automotive applications. It operates effectively within a resistance range of 0.1Ω to 10Ω and has a rated power of 0.5W. The operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SR732ETTD1R74F is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability and performance in automotive applications. It operates effectively within a resistance range of 0.1Ω to 10Ω and has a rated power of 0.5W. The operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ETTD1R74FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ETTD1R74FTR-ND
Chip Resistor - Surface Mount 2019-SR732ETTD1R74FTR-ND
1.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ETTD1R74F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ETTD1R74F
Chip Resistor - Surface Mount SR732ETTD1R74F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ETTD1R74FTR-ND SR732ETTD1R74F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details