The Koa Resistor, part number 85AH5195, is a 10-ohm thick film chip resistor with a tolerance of ±1% and a power rating of 0.5W. It is designed in a 1210 package size and is compliant with EU-RoHS regulations. This resistor features excellent anti-sulfuration characteristics, making it suitable for applications in automotive electronics, power supplies, and industrial robots. It has a temperature coefficient of resistance (TCR) of ±100vó10,Ū,Å?/K and is qualified under AEC-Q200 standards, ensuring high reliability and performance. The resistor can be used in both reflow and flow soldering processes. Its operating temperature range is from -55°C to +155°C, with specific derating curves applicable for higher ambient temperatures.
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES, 10R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-SR732ERTTD10R0FCT-ND | 85AH5195 |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 1%, 0.5W, 1210 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | |
| Resistance Range | 10 ohms |