KOA Speer Electronics, Inc. 0.51 OHM 3W Resistor SR732BTTDR510F

Description
RES 0.51 OHM 1% 1/3W 1206 Product overview: SR732BTTDR510F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR510F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.51 OHM 1% 1/3W 1206 Product overview: SR732BTTDR510F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR510F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.51 OHM 3W Resistor - 52-SR732BTTDR510F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.51 OHM 3W Resistor
52-SR732BTTDR510F
0.51 OHM 3W Resistor 52-SR732BTTDR510F
RES 0.51 OHM 1% 1/3W 1206 Product overview: SR732BTTDR510F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR510F can be used for catalog matching and distributor lookup.

RES 0.51 OHM 1% 1/3W 1206 Product overview: SR732BTTDR510F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR510F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375567-SR732BTTDR510F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375567-SR732BTTDR510F
Resistors - Chip Resistor - Surface Mount 1375567-SR732BTTDR510F
Win Source Part Number: 1375567-SR732BTTDR51 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: SR732B HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 510 mOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375567-SR732BTTDR510F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: SR732B
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 510 mOhms
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR510FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR510FTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR510FTR-ND
510 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

510 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR510FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR510FCT-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR510FCT-ND
510 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

510 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR510FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR510FDKR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR510FDKR-ND
510 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

510 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732BTTDR510F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR732BTTDR510F
Chip Resistor - Surface Mount SR732BTTDR510F
RES 510M OHM 1% 1/3W 1206

RES 510M OHM 1% 1/3W 1206

Supplier's Site Datasheet
Res, 0R51, 0.33W, Thick Film, 1206 Rohs Compliant Koa - 85AH5171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 0.33W, Thick Film, 1206 Rohs Compliant Koa
85AH5171
Res, 0R51, 0.33W, Thick Film, 1206 Rohs Compliant Koa 85AH5171
RES, 0R51, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 0R51, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-SR732BTTDR510F 1375567-SR732BTTDR510F 2019-SR732BTTDR510FTR-ND SR732BTTDR510F 85AH5171
Product Name 0.51 OHM 3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R51, 0.33W, Thick Film, 1206 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms
Power Rating 0.3300 watts 0.3330 watts 0.3330 watts 0.3330 to 0.3333 watts
Operating DC Voltage 1.81 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details