KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTDR316F

Description
316 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
316 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732BTTDR316F is a surface mount chip resistor designed for current sensing applications, suitable for use in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is compatible with both reflow and flow soldering processes and meets EU RoHS requirements for lead-free terminations. It has been tested according to AEC-Q200 standards, ensuring high reliability and performance. The resistor operates within a resistance range of 0.1Ω to 10Ω and has a power rating of 0.5W. The operating temperature range is from -55°C to +150°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SR732BTTDR316F is a surface mount chip resistor designed for current sensing applications, suitable for use in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is compatible with both reflow and flow soldering processes and meets EU RoHS requirements for lead-free terminations. It has been tested according to AEC-Q200 standards, ensuring high reliability and performance. The resistor operates within a resistance range of 0.1Ω to 10Ω and has a power rating of 0.5W. The operating temperature range is from -55°C to +150°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTDR316FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR316FTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR316FTR-ND
316 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

316 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732BTTDR316F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732BTTDR316F
Chip Resistor - Surface Mount SR732BTTDR316F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732BTTDR316FTR-ND SR732BTTDR316F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers