KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTDR200F

Description
200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTDR200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR200FCT-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR200FCT-ND
200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR200FTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR200FTR-ND
200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR200FDKR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR200FDKR-ND
200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326943-SR732BTTDR200F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326943-SR732BTTDR200F
Resistors - Chip Resistor - Surface Mount 1326943-SR732BTTDR200F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1326943-SR732BTTDR20 0F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SR732BTTDR200FT R,2019-SR732BTTDR200 FDKR,2019-SR732BTTDR 200FCT Base Product Number: SR732B RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1326943-SR732BTTDR200F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-SR732BTTDR200FTR,2019-SR732BTTDR200FDKR,2019-SR732BTTDR200FCT
Base Product Number: SR732B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 0R2, 0.33W, Thick Film, 1206 Rohs Compliant Koa - 85AH5156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.33W, Thick Film, 1206 Rohs Compliant Koa
85AH5156
Res, 0R2, 0.33W, Thick Film, 1206 Rohs Compliant Koa 85AH5156
RES, 0R2, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 0R2, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res Thick Film 1206 0.2 Ohm 1% 0.5W(1/2W) ±100ppm/C Pad SMD Automotive T/R - 430-SR732BTTDR200F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 0.2 Ohm 1% 0.5W(1/2W) ±100ppm/C Pad SMD Automotive T/R
430-SR732BTTDR200F
Res Thick Film 1206 0.2 Ohm 1% 0.5W(1/2W) ±100ppm/C Pad SMD Automotive T/R 430-SR732BTTDR200F
Res Thick Film 1206 0.2 Ohm 1% 0.5W(1/2W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 1206 0.2 Ohm 1% 0.5W(1/2W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-SR732BTTDR200FCT-ND 1326943-SR732BTTDR200F 85AH5156 430-SR732BTTDR200F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R2, 0.33W, Thick Film, 1206 Rohs Compliant Koa Res Thick Film 1206 0.2 Ohm 1% 0.5W(1/2W) ±100ppm/C Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Automotive
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details