The SR732BTTDR18J is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been tested according to AEC-Q200 standards, ensuring high reliability and performance. It operates effectively within a resistance range of 0.1Ω to 10Ω and has a rated power of 0.5W. The operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions.
180 mOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-SR732BTTDR18JTR-ND | SR732BTTDR18J |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % |