KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTDR150F

Description
150 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTDR150FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR150FTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR150FTR-ND
150 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR150FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR150FDKR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR150FDKR-ND
RES 0.15 OHM 1% 1/3W 1206

RES 0.15 OHM 1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR150FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR150FCT-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR150FCT-ND
RES 0.15 OHM 1% 1/3W 1206

RES 0.15 OHM 1% 1/3W 1206

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SR732BTTDR150F
897342-SR732BTTDR150F
Chip Resistor - Surface Mount - SR732BTTDR150F 897342-SR732BTTDR150F
Manufacturer: KOA Speer Win Source Part Number: 897342-SR732BTTDR150 F Series: SR73 Operating Temperature Range: -55°C ~ 150°C Features: 150 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: SR732B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 897342-SR732BTTDR150F
Series: SR73
Operating Temperature Range: -55°C ~ 150°C
Features: 150 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: SR732B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732BTTDR150F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732BTTDR150F
Chip Resistor - Surface Mount SR732BTTDR150F
RES 150M OHM 1% 1/3W 1206

RES 150M OHM 1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-SR732BTTDR150FTR-ND 897342-SR732BTTDR150F SR732BTTDR150F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SR732BTTDR150F Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details