KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTDR110F

Description
110 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote
Description
110 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732BTTDR110F is a surface mount chip resistor from Lingto Electronic Limited, designed for current sensing applications in power supply and motor circuits. It features a resistance value of 110 mΩ with a tolerance of ±1%. The resistor is constructed using a thick film technology, ensuring high reliability and performance with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The rated power for this resistor is 0.5W, and it operates effectively within a temperature range of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The SR732BTTDR110F is a surface mount chip resistor from Lingto Electronic Limited, designed for current sensing applications in power supply and motor circuits. It features a resistance value of 110 mΩ with a tolerance of ±1%. The resistor is constructed using a thick film technology, ensuring high reliability and performance with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The rated power for this resistor is 0.5W, and it operates effectively within a temperature range of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTDR110FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR110FTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR110FTR-ND
110 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

110 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732BTTDR110F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732BTTDR110F
Chip Resistor - Surface Mount SR732BTTDR110F
RES 110M OHM 1% 1/3W 1206

RES 110M OHM 1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732BTTDR110FTR-ND SR732BTTDR110F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details