KOA Speer Electronics, Inc. Res, 0R1, 0.5W, 1206, Thick Film Rohs Compliant Koa SR732BTTDR100F.

Description
RES, 0R1, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES
Description
RES, 0R1, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Koa SR73 series thick film resistor, part number 85AH5153, features a resistance value of 0.1Ω and a power rating of 0.5W. It is designed in a 1206 package size and is compliant with EU-RoHS regulations. This resistor offers a tolerance of ±0.5% and a temperature coefficient of resistance (TCR) of ±100vó10,Ū,Å?/K. It is suitable for applications in car electronics, computers, power supplies, and motor circuits. The resistor can withstand an operating temperature range from -55°C to +125°C and is qualified under AEC-Q200 standards. It is compatible with both reflow and flow soldering processes, making it versatile for various manufacturing environments.

Datasheet Summary
Powered by GS/AI

The Koa SR73 series thick film resistor, part number 85AH5153, features a resistance value of 0.1Ω and a power rating of 0.5W. It is designed in a 1206 package size and is compliant with EU-RoHS regulations. This resistor offers a tolerance of ±0.5% and a temperature coefficient of resistance (TCR) of ±100vó10,Ū,Å?/K. It is suitable for applications in car electronics, computers, power supplies, and motor circuits. The resistor can withstand an operating temperature range from -55°C to +125°C and is qualified under AEC-Q200 standards. It is compatible with both reflow and flow soldering processes, making it versatile for various manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 0R1, 0.5W, 1206, Thick Film Rohs Compliant Koa - 85AH5153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.5W, 1206, Thick Film Rohs Compliant Koa
85AH5153
Res, 0R1, 0.5W, 1206, Thick Film Rohs Compliant Koa 85AH5153
RES, 0R1, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 0R1, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH5153
Product Name Res, 0R1, 0.5W, 1206, Thick Film Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details