KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTD1R47D

Description
1.47 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
1.47 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732BTTD1R47D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 0.47 ohms with a tolerance of ±1%. It is constructed using a thick film technology, ensuring high reliability and performance. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for precise applications. It is compatible with both reflow and flow soldering processes and meets EU RoHS requirements for lead-free terminations. The product is AEC-Q200 tested, indicating its suitability for automotive applications. The operating temperature range is from -55°C to +150°C, with a rated power of 0.5W. This resistor is ideal for use in power supply and motor circuits, where accurate current detection is essential.

Datasheet Summary
Powered by GS/AI

The SR732BTTD1R47D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 0.47 ohms with a tolerance of ±1%. It is constructed using a thick film technology, ensuring high reliability and performance. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for precise applications. It is compatible with both reflow and flow soldering processes and meets EU RoHS requirements for lead-free terminations. The product is AEC-Q200 tested, indicating its suitability for automotive applications. The operating temperature range is from -55°C to +150°C, with a rated power of 0.5W. This resistor is ideal for use in power supply and motor circuits, where accurate current detection is essential.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTD1R47DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTD1R47DTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTD1R47DTR-ND
1.47 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.47 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732BTTD1R47D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732BTTD1R47D
Chip Resistor - Surface Mount SR732BTTD1R47D
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732BTTD1R47DTR-ND SR732BTTD1R47D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details