KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTD1R40D

Description
1.4 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
1.4 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732BTTD1R40D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 1.4 ohms with a tolerance of ±0.5%. This resistor is constructed using thick film technology, ensuring high reliability and performance. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The temperature coefficient of resistance (TCR) is specified at ±100 ppm/°C, making it suitable for precise applications. The resistor is AEC-Q200 tested, indicating its reliability for automotive applications. It operates effectively within a temperature range of -55°C to +150°C and has a power rating of 0.5W. The product is available in various sizes, making it adaptable for different circuit designs.

Datasheet Summary
Powered by GS/AI

The SR732BTTD1R40D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 1.4 ohms with a tolerance of ±0.5%. This resistor is constructed using thick film technology, ensuring high reliability and performance. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The temperature coefficient of resistance (TCR) is specified at ±100 ppm/°C, making it suitable for precise applications. The resistor is AEC-Q200 tested, indicating its reliability for automotive applications. It operates effectively within a temperature range of -55°C to +150°C and has a power rating of 0.5W. The product is available in various sizes, making it adaptable for different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTD1R40DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTD1R40DTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTD1R40DTR-ND
1.4 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.4 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732BTTD1R40D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732BTTD1R40D
Chip Resistor - Surface Mount SR732BTTD1R40D
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732BTTD1R40DTR-ND SR732BTTD1R40D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details