KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTD1R00D

Description
1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTD1R00DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTD1R00DTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTD1R00DTR-ND
1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTD1R00DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTD1R00DDKR-ND
Chip Resistor - Surface Mount 2019-SR732BTTD1R00DDKR-ND
1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTD1R00DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTD1R00DCT-ND
Chip Resistor - Surface Mount 2019-SR732BTTD1R00DCT-ND
1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

1 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 1R, 0.5%, 0.33W, 1206 Rohs Compliant Koa - 85AH5178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5%, 0.33W, 1206 Rohs Compliant Koa
85AH5178
Res, 1R, 0.5%, 0.33W, 1206 Rohs Compliant Koa 85AH5178
RES, 1R, 0.5%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 1R, 0.5%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Current Sense Resistors - SMD 1 OHM .5% - 430-SR732BTTD1R00D - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1 OHM .5%
430-SR732BTTD1R00D
Current Sense Resistors - SMD 1 OHM .5% 430-SR732BTTD1R00D
Current Sense Resistors - SMD 1 OHM .5%

Current Sense Resistors - SMD 1 OHM .5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-SR732BTTD1R00DTR-ND 85AH5178 430-SR732BTTD1R00D
Product Name Chip Resistor - Surface Mount Res, 1R, 0.5%, 0.33W, 1206 Rohs Compliant Koa Current Sense Resistors - SMD 1 OHM .5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details