KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR732ATTDR560F

Description
Win Source Part Number: 1375522-SR732ATTDR56 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: SR732A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 560 mOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375522-SR732ATTDR56 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: SR732A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 560 mOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375522-SR732ATTDR560F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375522-SR732ATTDR560F
Resistors - Chip Resistor - Surface Mount 1375522-SR732ATTDR560F
Win Source Part Number: 1375522-SR732ATTDR56 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: SR732A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 560 mOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375522-SR732ATTDR560F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: SR732A
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 560 mOhms
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR560FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR560FCT-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR560FCT-ND
560 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

560 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR560FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR560FTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR560FTR-ND
560 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

560 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR560FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR560FDKR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR560FDKR-ND
560 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

560 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1375522-SR732ATTDR560F 2019-SR732ATTDR560FCT-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.3330 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers