KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - SR732ATTDR330F SR732ATTDR330F

Description
Manufacturer: KOA Speer Win Source Part Number: 897341-SR732ATTDR330 F Series: SR73 Operating Temperature Range: -55°C ~ 150°C Features: 330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: SR732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SR732ATTDR330FC T, 2019-SR732ATTDR330FD KR, 2019-SR732ATTDR330FT R
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 897341-SR732ATTDR330 F Series: SR73 Operating Temperature Range: -55°C ~ 150°C Features: 330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: SR732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SR732ATTDR330FC T, 2019-SR732ATTDR330FD KR, 2019-SR732ATTDR330FT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SR732ATTDR330F
897341-SR732ATTDR330F
Chip Resistor - Surface Mount - SR732ATTDR330F 897341-SR732ATTDR330F
Manufacturer: KOA Speer Win Source Part Number: 897341-SR732ATTDR330 F Series: SR73 Operating Temperature Range: -55°C ~ 150°C Features: 330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: SR732A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SR732ATTDR330FC T, 2019-SR732ATTDR330FD KR, 2019-SR732ATTDR330FT R

Manufacturer: KOA Speer
Win Source Part Number: 897341-SR732ATTDR330F
Series: SR73
Operating Temperature Range: -55°C ~ 150°C
Features: 330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: SR732A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-SR732ATTDR330FCT, 2019-SR732ATTDR330FDKR, 2019-SR732ATTDR330FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR330FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR330FCT-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR330FCT-ND
330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR330FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR330FDKR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR330FDKR-ND
330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR330FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR330FTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR330FTR-ND
330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

330 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
0.33 OHM 3W Resistor - 52-SR732ATTDR330F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 3W Resistor
52-SR732ATTDR330F
0.33 OHM 3W Resistor 52-SR732ATTDR330F
RES 0.33 OHM 1% 1/3W 0805 Product overview: SR732ATTDR330F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR330F can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 1/3W 0805 Product overview: SR732ATTDR330F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR330F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SR732ATTDR330F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTDR330F
Chip Resistor - Surface Mount SR732ATTDR330F
RES 330M OHM 1% 1/3W 0805

RES 330M OHM 1% 1/3W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 897341-SR732ATTDR330F 2019-SR732ATTDR330FCT-ND 52-SR732ATTDR330F SR732ATTDR330F
Product Name Chip Resistor - Surface Mount - SR732ATTDR330F Chip Resistor - Surface Mount 0.33 OHM 3W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details