KOA Speer Electronics, Inc. Resistor SR732ATTDR10J

Description
CURRENT SENSE RESISTOR Product overview: SR732ATTDR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR10J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CURRENT SENSE RESISTOR Product overview: SR732ATTDR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR10J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CURRENT SENSE RESISTOR Product overview: SR732ATTDR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR10J can be used for catalog matching and distributor lookup.

CURRENT SENSE RESISTOR Product overview: SR732ATTDR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SR732ATTDR10J
727194-SR732ATTDR10J
Chip Resistor - Surface Mount - SR732ATTDR10J 727194-SR732ATTDR10J
Manufacturer: KOA Speer Win Source Part Number: 727194-SR732ATTDR10J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: KOA Speer
Win Source Part Number: 727194-SR732ATTDR10J
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Chip Resistor - Surface Mount - 2019-SR732ATTDR10JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR10JTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR10JTR-ND
100 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

100 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR10JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR10JDKR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR10JDKR-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR10JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR10JCT-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR10JCT-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa - 85AH5117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa
85AH5117
Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa 85AH5117
RES, 0R1, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 0R1, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SR732ATTDR10J - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTDR10J
Chip Resistor - Surface Mount SR732ATTDR10J
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SR732ATTDR10J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SR732ATTDR10J
Resistors - Chip Resistor - Surface Mount SR732ATTDR10J
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-SR732ATTDR10J 727194-SR732ATTDR10J 2019-SR732ATTDR10JTR-ND 85AH5117 SR732ATTDR10J SR732ATTDR10J
Product Name Resistor Chip Resistor - Surface Mount - SR732ATTDR10J Chip Resistor - Surface Mount Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 0.1000 ohms 0.1000 ohms
Power Rating 0.3300 watts 0.3330 watts 0.3330 to 0.3333 watts
Operating DC Voltage 1.58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details