KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ATTD8R87D

Description
8.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ATTD8R87DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTD8R87DTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTD8R87DTR-ND
8.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

8.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ATTD8R87D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTD8R87D
Chip Resistor - Surface Mount SR732ATTD8R87D
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ATTD8R87DTR-ND SR732ATTD8R87D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details