KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ATTD2R80D

Description
2.8 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
2.8 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732ATTD2R80D is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 2.80 ohms with a tolerance of ±0.5%, ensuring high precision in measurements. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, which contributes to its reliability in varying thermal conditions. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations, making it an environmentally friendly choice. The component is AEC-Q200 tested, indicating its suitability for automotive applications. The operating temperature range extends from -55°C to +150°C, allowing for versatility in different environments. This resistor is available in various sizes and packaging options, catering to diverse design requirements.

Datasheet Summary
Powered by GS/AI

The SR732ATTD2R80D is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 2.80 ohms with a tolerance of ±0.5%, ensuring high precision in measurements. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, which contributes to its reliability in varying thermal conditions. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations, making it an environmentally friendly choice. The component is AEC-Q200 tested, indicating its suitability for automotive applications. The operating temperature range extends from -55°C to +150°C, allowing for versatility in different environments. This resistor is available in various sizes and packaging options, catering to diverse design requirements.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ATTD2R80DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTD2R80DTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTD2R80DTR-ND
2.8 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

2.8 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ATTD2R80D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTD2R80D
Chip Resistor - Surface Mount SR732ATTD2R80D
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ATTD2R80DTR-ND SR732ATTD2R80D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Surface Mount Resistors - 2414957 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details