KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ATTD2R00F

Description
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ATTD2R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTD2R00FTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTD2R00FTR-ND
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTD2R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTD2R00FDKR-ND
Chip Resistor - Surface Mount 2019-SR732ATTD2R00FDKR-ND
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTD2R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTD2R00FCT-ND
Chip Resistor - Surface Mount 2019-SR732ATTD2R00FCT-ND
2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 2ohms 1% 100PPM - 430-SR732ATTD2R00F - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 2ohms 1% 100PPM
430-SR732ATTD2R00F
Current Sense Resistors - SMD 2ohms 1% 100PPM 430-SR732ATTD2R00F
Current Sense Resistors - SMD 2ohms 1% 100PPM

Current Sense Resistors - SMD 2ohms 1% 100PPM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ATTD2R00FTR-ND 430-SR732ATTD2R00F
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 2ohms 1% 100PPM
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 7-2176422-8 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details