KOA Speer Electronics, Inc. Res, 1R, 1%, 0.5W, 0805 Rohs Compliant Koa SR732ATTD1R00F.

Description
RES, 1R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES
Description
RES, 1R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Koa SR73 series resistor, specifically the part number 85AH5138, is a low resistance flat chip resistor with a nominal resistance of 1 ohm and a tolerance of ±1%. It has a power rating of 0.5 watts and is compliant with RoHS regulations. This resistor is suitable for applications in car electronics, computers, power supplies, and motor circuits. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K and can withstand ambient temperatures ranging from -55°C to +125°C. The resistor is designed for both reflow and flow soldering processes, ensuring versatility in manufacturing. Its construction includes a protective coating and a ceramic substrate, which contributes to its reliability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Koa SR73 series resistor, specifically the part number 85AH5138, is a low resistance flat chip resistor with a nominal resistance of 1 ohm and a tolerance of ±1%. It has a power rating of 0.5 watts and is compliant with RoHS regulations. This resistor is suitable for applications in car electronics, computers, power supplies, and motor circuits. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K and can withstand ambient temperatures ranging from -55°C to +125°C. The resistor is designed for both reflow and flow soldering processes, ensuring versatility in manufacturing. Its construction includes a protective coating and a ceramic substrate, which contributes to its reliability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.5W, 0805 Rohs Compliant Koa - 85AH5138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.5W, 0805 Rohs Compliant Koa
85AH5138
Res, 1R, 1%, 0.5W, 0805 Rohs Compliant Koa 85AH5138
RES, 1R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 1R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH5138
Product Name Res, 1R, 1%, 0.5W, 0805 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers