Win Source Part Number: 1375467-SR731JTTDR82
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: SR731J
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 820 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
CURRENT SENSE RESISTOR Product overview: SR731JTTDR820F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR731JTTDR820F can be used for catalog matching and distributor lookup.
820 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1375467-SR731JTTDR820F | 52-SR731JTTDR820F | 2019-SR731JTTDR820FTR-ND |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Resistance Range | 0.8200 ohms | 0.8200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |