KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731JTTDR47J

Description
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731JTTDR47JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR47JTR-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR47JTR-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731JTTDR47JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR47JCT-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR47JCT-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731JTTDR47JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR47JDKR-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR47JDKR-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Res, 0R47, 0.25W, Thick Film, 0603 Rohs Compliant Koa - 85AH5099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.25W, Thick Film, 0603 Rohs Compliant Koa
85AH5099
Res, 0R47, 0.25W, Thick Film, 0603 Rohs Compliant Koa 85AH5099
RES, 0R47, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 0R47, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SR731JTTDR47JTR-ND 85AH5099
Product Name Chip Resistor - Surface Mount Res, 0R47, 0.25W, Thick Film, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176467-6 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers