KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR731JTTDR360F

Description
Win Source Part Number: 1375587-SR731JTTDR36 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: SR731J HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 360 mOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375587-SR731JTTDR36 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: SR731J HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 360 mOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375587-SR731JTTDR360F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375587-SR731JTTDR360F
Resistors - Chip Resistor - Surface Mount 1375587-SR731JTTDR360F
Win Source Part Number: 1375587-SR731JTTDR36 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: SR731J HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 360 mOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375587-SR731JTTDR360F
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: SR731J
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 360 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.36 OHM 4W Resistor - 52-SR731JTTDR360F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.36 OHM 4W Resistor
52-SR731JTTDR360F
0.36 OHM 4W Resistor 52-SR731JTTDR360F
RES 0.36 OHM 1% 1/4W 0603 Product overview: SR731JTTDR360F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR731JTTDR360F can be used for catalog matching and distributor lookup.

RES 0.36 OHM 1% 1/4W 0603 Product overview: SR731JTTDR360F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR731JTTDR360F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-SR731JTTDR360FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR360FTR-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR360FTR-ND
360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731JTTDR360F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR731JTTDR360F
Chip Resistor - Surface Mount SR731JTTDR360F
RES 360M OHM 1% 1/4W 0603

RES 360M OHM 1% 1/4W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SR731JTTDR360F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR731JTTDR360F
Chip Resistor - Surface Mount SR731JTTDR360F
RES 360M OHM 1% 1/4W 0603

RES 360M OHM 1% 1/4W 0603

Supplier's Site Datasheet
RES 360M OHM 1% 1/4W 0603 - 430-SR731JTTDR360F - Utmel Electronic Limited
Hong Kong, China
RES 360M OHM 1% 1/4W 0603
430-SR731JTTDR360F
RES 360M OHM 1% 1/4W 0603 430-SR731JTTDR360F
RES 360M OHM 1% 1/4W 0603

RES 360M OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1375587-SR731JTTDR360F 52-SR731JTTDR360F 2019-SR731JTTDR360FTR-ND SR731JTTDR360F SR731JTTDR360F 430-SR731JTTDR360F
Product Name Resistors - Chip Resistor - Surface Mount 0.36 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 360M OHM 1% 1/4W 0603
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details