KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731JTTDR169F

Description
169 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
169 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR731JTTDR169F is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability and performance in automotive applications. It is available in various sizes and resistance values ranging from 0.1Ω to 10Ω, with power ratings up to 0.5W depending on the size. The resistor is constructed with a thick film on a ceramic substrate, providing durability and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The SR731JTTDR169F is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability and performance in automotive applications. It is available in various sizes and resistance values ranging from 0.1Ω to 10Ω, with power ratings up to 0.5W depending on the size. The resistor is constructed with a thick film on a ceramic substrate, providing durability and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731JTTDR169FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR169FTR-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR169FTR-ND
169 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

169 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731JTTDR169F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR731JTTDR169F
Chip Resistor - Surface Mount SR731JTTDR169F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR731JTTDR169FTR-ND SR731JTTDR169F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers