KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731JTTD1R2J

Description
1.2 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731JTTD1R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTD1R2JTR-ND
Chip Resistor - Surface Mount 2019-SR731JTTD1R2JTR-ND
1.2 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.2 Ohms ±5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731JTTD1R2J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR731JTTD1R2J
Chip Resistor - Surface Mount SR731JTTD1R2J
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-SR731JTTD1R2JTR-ND SR731JTTD1R2J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details