KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SLR1TTE333J

Description
33 kOhms ±5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SLR1TTE333JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SLR1TTE333JTR-ND
Chip Resistor - Surface Mount 2019-SLR1TTE333JTR-ND
33 kOhms ±5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film

33 kOhms ±5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SLR1TTE333J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SLR1TTE333J
Chip Resistor - Surface Mount SLR1TTE333J
SLR SMD-RESISTOR CURRENT SENSE

SLR SMD-RESISTOR CURRENT SENSE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-SLR1TTE333JTR-ND SLR1TTE333J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 J-Lead
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details